Capital Lighting, Inc. 8904-94 Exterior -Hanging 799083

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 30.25 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Heritage Product Name: Four Light Outdoor Fixture Glass: Ribbed Mouth Blown
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 30.25 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Heritage Product Name: Four Light Outdoor Fixture Glass: Ribbed Mouth Blown

Suppliers

Company
Product
Description
Supplier Links
8904-94 Exterior -Hanging - 799083 - Capital Lighting, Inc.
Columbus, OH, USA
8904-94 Exterior -Hanging
799083
8904-94 Exterior -Hanging 799083
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 30.25 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Heritage Product Name: Four Light Outdoor Fixture Glass: Ribbed Mouth Blown

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 30.25
Bulb
Type: Candelabra
Qty: 4
Wattage: 40
Finish: Heritage
Product Name: Four Light Outdoor Fixture
Glass: Ribbed Mouth Blown

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 799083
Product Name 8904-94 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2701321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 0mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details