Capital Lighting, Inc. 8906-94 Exterior -Post/Pier Head 799082

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 33.00 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Heritage Product Name: Four Light Outdoor Fixture Glass: Ribbed Mouth Blown
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 33.00 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Heritage Product Name: Four Light Outdoor Fixture Glass: Ribbed Mouth Blown

Suppliers

Company
Product
Description
Supplier Links
8906-94 Exterior -Post/Pier Head - 799082 - Capital Lighting, Inc.
Columbus, OH, USA
8906-94 Exterior -Post/Pier Head
799082
8906-94 Exterior -Post/Pier Head 799082
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 33.00 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Heritage Product Name: Four Light Outdoor Fixture Glass: Ribbed Mouth Blown

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 33.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 40
Finish: Heritage
Product Name: Four Light Outdoor Fixture
Glass: Ribbed Mouth Blown

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 799082
Product Name 8906-94 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details