Capital Lighting, Inc. 8905-94 Exterior -Wall Mount 799081

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 18.25 Extension: 7.75 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Heritage Product Name: Two Light Outdoor Fixture Glass: Ribbed Mouth Blown
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 18.25 Extension: 7.75 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Heritage Product Name: Two Light Outdoor Fixture Glass: Ribbed Mouth Blown

Suppliers

Company
Product
Description
Supplier Links
8905-94 Exterior -Wall Mount - 799081 - Capital Lighting, Inc.
Columbus, OH, USA
8905-94 Exterior -Wall Mount
799081
8905-94 Exterior -Wall Mount 799081
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 18.25 Extension: 7.75 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Heritage Product Name: Two Light Outdoor Fixture Glass: Ribbed Mouth Blown

PRODUCT DETAILS / SPECS
Width/Dia: 6.75
Height: 18.25
Extension: 7.75
Bulb
Type: Candelabra
Qty: 2
Wattage: 40
Finish: Heritage
Product Name: Two Light Outdoor Fixture
Glass: Ribbed Mouth Blown

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 799081
Product Name 8905-94 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details