Capital Lighting, Inc. 8909-94 Exterior -Post/Pier Head 799058

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 27.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Heritage Product Name: Three Light Vanity Lighting Glass: Ribbed Mouth Blown
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 27.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Heritage Product Name: Three Light Vanity Lighting Glass: Ribbed Mouth Blown

Suppliers

Company
Product
Description
Supplier Links
8909-94 Exterior -Post/Pier Head - 799058 - Capital Lighting, Inc.
Columbus, OH, USA
8909-94 Exterior -Post/Pier Head
799058
8909-94 Exterior -Post/Pier Head 799058
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 27.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Heritage Product Name: Three Light Vanity Lighting Glass: Ribbed Mouth Blown

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 27.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Heritage
Product Name: Three Light Vanity Lighting
Glass: Ribbed Mouth Blown

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 799058
Product Name 8909-94 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details