Capital Lighting, Inc. 8900-94 Exterior -Wall Mount 799052

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 19.50 Extension: 9.75 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Heritage Product Name: Two Light Wall Sconce Glass: Ribbed Mouth Blown
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 19.50 Extension: 9.75 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Heritage Product Name: Two Light Wall Sconce Glass: Ribbed Mouth Blown

Suppliers

Company
Product
Description
Supplier Links
8900-94 Exterior -Wall Mount - 799052 - Capital Lighting, Inc.
Columbus, OH, USA
8900-94 Exterior -Wall Mount
799052
8900-94 Exterior -Wall Mount 799052
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 19.50 Extension: 9.75 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Heritage Product Name: Two Light Wall Sconce Glass: Ribbed Mouth Blown

PRODUCT DETAILS / SPECS
Width/Dia: 6.75
Height: 19.50
Extension: 9.75
Bulb
Type: Candelabra
Qty: 2
Wattage: 40
Finish: Heritage
Product Name: Two Light Wall Sconce
Glass: Ribbed Mouth Blown

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 799052
Product Name 8900-94 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 396mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details