Capital Lighting, Inc. OL1904GBZ Exterior -Wall Mount 799033

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.25 Height: 32.00 Extension: 12.5 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Grecian Bronze Weight: 23.75 Product Name: Four Light Wall Lantern UPC: 014817218824 Category: Outdoor Glass: Clear Bent Beveled Shipped Via: Oversized Safety Rating: UL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.25 Height: 32.00 Extension: 12.5 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Grecian Bronze Weight: 23.75 Product Name: Four Light Wall Lantern UPC: 014817218824 Category: Outdoor Glass: Clear Bent Beveled Shipped Via: Oversized Safety Rating: UL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
OL1904GBZ Exterior -Wall Mount - 799033 - Capital Lighting, Inc.
Columbus, OH, USA
OL1904GBZ Exterior -Wall Mount
799033
OL1904GBZ Exterior -Wall Mount 799033
PRODUCT DETAILS / SPECS Width/Dia: 17.25 Height: 32.00 Extension: 12.5 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Grecian Bronze Weight: 23.75 Product Name: Four Light Wall Lantern UPC: 014817218824 Category: Outdoor Glass: Clear Bent Beveled Shipped Via: Oversized Safety Rating: UL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 17.25
Height: 32.00
Extension: 12.5
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Grecian Bronze
Weight: 23.75
Product Name: Four Light Wall Lantern
UPC: 014817218824
Category: Outdoor
Glass: Clear Bent Beveled
Shipped Via: Oversized
Safety Rating: UL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 799033
Product Name OL1904GBZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details