Capital Lighting, Inc. OL1011ORB Exterior -Hanging 799023

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 25.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 17.5 Product Name: Four Light Pendant UPC: 014817237641 Category: Outdoor Glass: Thick Clear Seeded Shipped Via: UPS Safety Rating: UL Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 25.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 17.5 Product Name: Four Light Pendant UPC: 014817237641 Category: Outdoor Glass: Thick Clear Seeded Shipped Via: UPS Safety Rating: UL Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
OL1011ORB Exterior -Hanging - 799023 - Capital Lighting, Inc.
Columbus, OH, USA
OL1011ORB Exterior -Hanging
799023
OL1011ORB Exterior -Hanging 799023
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 25.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 17.5 Product Name: Four Light Pendant UPC: 014817237641 Category: Outdoor Glass: Thick Clear Seeded Shipped Via: UPS Safety Rating: UL Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 25.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Oil Rubbed Bronze
Weight: 17.5
Product Name: Four Light Pendant
UPC: 014817237641
Category: Outdoor
Glass: Thick Clear Seeded
Shipped Via: UPS
Safety Rating: UL
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 799023
Product Name OL1011ORB Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2892316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 84mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details