Capital Lighting, Inc. OL1901BK Exterior -Wall Mount 799016

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 22.50 Extension: 9.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 12.25 Product Name: Three Light Wall Lantern UPC: 014817218787 Category: Outdoor Glass: Clear Bent Beveled Shipped Via: Oversized Safety Rating: UL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 22.50 Extension: 9.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 12.25 Product Name: Three Light Wall Lantern UPC: 014817218787 Category: Outdoor Glass: Clear Bent Beveled Shipped Via: Oversized Safety Rating: UL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
OL1901BK Exterior -Wall Mount - 799016 - Capital Lighting, Inc.
Columbus, OH, USA
OL1901BK Exterior -Wall Mount
799016
OL1901BK Exterior -Wall Mount 799016
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 22.50 Extension: 9.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 12.25 Product Name: Three Light Wall Lantern UPC: 014817218787 Category: Outdoor Glass: Clear Bent Beveled Shipped Via: Oversized Safety Rating: UL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 22.50
Extension: 9.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Black
Weight: 12.25
Product Name: Three Light Wall Lantern
UPC: 014817218787
Category: Outdoor
Glass: Clear Bent Beveled
Shipped Via: Oversized
Safety Rating: UL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 799016
Product Name OL1901BK Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details