Capital Lighting, Inc. OL1908BK Exterior -Post/Pier Head 799011

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 28.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Black Weight: 13.5 Product Name: Four Light Post UPC: 014817218886 Category: Outdoor Glass: Clear Bent Beveled Shipped Via: Oversized Safety Rating: UL Wire: 12``
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 28.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Black Weight: 13.5 Product Name: Four Light Post UPC: 014817218886 Category: Outdoor Glass: Clear Bent Beveled Shipped Via: Oversized Safety Rating: UL Wire: 12``

Suppliers

Company
Product
Description
Supplier Links
OL1908BK Exterior -Post/Pier Head - 799011 - Capital Lighting, Inc.
Columbus, OH, USA
OL1908BK Exterior -Post/Pier Head
799011
OL1908BK Exterior -Post/Pier Head 799011
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 28.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Black Weight: 13.5 Product Name: Four Light Post UPC: 014817218886 Category: Outdoor Glass: Clear Bent Beveled Shipped Via: Oversized Safety Rating: UL Wire: 12``

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 28.25
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Black
Weight: 13.5
Product Name: Four Light Post
UPC: 014817218886
Category: Outdoor
Glass: Clear Bent Beveled
Shipped Via: Oversized
Safety Rating: UL
Wire: 12``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 799011
Product Name OL1908BK Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details