Capital Lighting, Inc. 8932-95 Exterior -Wall Mount 799003

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 33.50 Extension: 16.75 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Heritage Product Name: Four Light Outdoor Fixture Glass: Clear Beveled
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 33.50 Extension: 16.75 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Heritage Product Name: Four Light Outdoor Fixture Glass: Clear Beveled

Suppliers

Company
Product
Description
Supplier Links
8932-95 Exterior -Wall Mount - 799003 - Capital Lighting, Inc.
Columbus, OH, USA
8932-95 Exterior -Wall Mount
799003
8932-95 Exterior -Wall Mount 799003
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 33.50 Extension: 16.75 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Heritage Product Name: Four Light Outdoor Fixture Glass: Clear Beveled

PRODUCT DETAILS / SPECS
Width/Dia: 13.75
Height: 33.50
Extension: 16.75
Bulb
Type: Candelabra
Qty: 4
Wattage: 40
Finish: Heritage
Product Name: Four Light Outdoor Fixture
Glass: Clear Beveled

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 799003
Product Name 8932-95 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.045m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details