Capital Lighting, Inc. 8939-95 Exterior -Ceiling Mount 799002

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 7.50 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Heritage Glass: Clear Beveled
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 7.50 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Heritage Glass: Clear Beveled

Suppliers

Company
Product
Description
Supplier Links
8939-95 Exterior -Ceiling Mount - 799002 - Capital Lighting, Inc.
Columbus, OH, USA
8939-95 Exterior -Ceiling Mount
799002
8939-95 Exterior -Ceiling Mount 799002
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 7.50 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Heritage Glass: Clear Beveled

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 7.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Heritage
Glass: Clear Beveled

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 799002
Product Name 8939-95 Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 1813818 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Ingress Protection(IP) Rating Against Moisture 5
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details