Capital Lighting, Inc. 8937-95 Exterior -Wall Mount 799000

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 14.00 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Heritage Glass: Clear Beveled
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 14.00 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Heritage Glass: Clear Beveled

Suppliers

Company
Product
Description
Supplier Links
8937-95 Exterior -Wall Mount - 799000 - Capital Lighting, Inc.
Columbus, OH, USA
8937-95 Exterior -Wall Mount
799000
8937-95 Exterior -Wall Mount 799000
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 14.00 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Heritage Glass: Clear Beveled

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 14.00
Extension: 11
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Heritage
Glass: Clear Beveled

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 799000
Product Name 8937-95 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2215294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 590mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details