Capital Lighting, Inc. 62041-BS/CKF Sconces-Pocket 798998

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 4.75 Length 4.75 Extension: 3.5 Bulb Qty: 1 Wattage: 100 Finish: Brushed Steel Product Name: One Light Vanity/Wall UPC: 641594018684 Category: Wall & Vanity Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 4.75 Length 4.75 Extension: 3.5 Bulb Qty: 1 Wattage: 100 Finish: Brushed Steel Product Name: One Light Vanity/Wall UPC: 641594018684 Category: Wall & Vanity Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
62041-BS/CKF Sconces-Pocket - 798998 - Capital Lighting, Inc.
Columbus, OH, USA
62041-BS/CKF Sconces-Pocket
798998
62041-BS/CKF Sconces-Pocket 798998
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 4.75 Length 4.75 Extension: 3.5 Bulb Qty: 1 Wattage: 100 Finish: Brushed Steel Product Name: One Light Vanity/Wall UPC: 641594018684 Category: Wall & Vanity Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 4.75
Length 4.75
Extension: 3.5
Bulb
Qty: 1
Wattage: 100
Finish: Brushed Steel
Product Name: One Light Vanity/Wall
UPC: 641594018684
Category: Wall & Vanity
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 798998
Product Name 62041-BS/CKF Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details