Capital Lighting, Inc. F471036 Sconces-Single Glass 798819

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 8.50 Extension: 5 Bulb Type: Mini-Can Qty: 1 Wattage: 75 Finish: Satin Nickel Weight: 2.2 Product Name: One Light Bath UPC: 742546013952 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 8.50 Extension: 5 Bulb Type: Mini-Can Qty: 1 Wattage: 75 Finish: Satin Nickel Weight: 2.2 Product Name: One Light Bath UPC: 742546013952 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
F471036 Sconces-Single Glass - 798819 - Capital Lighting, Inc.
Columbus, OH, USA
F471036 Sconces-Single Glass
798819
F471036 Sconces-Single Glass 798819
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 8.50 Extension: 5 Bulb Type: Mini-Can Qty: 1 Wattage: 75 Finish: Satin Nickel Weight: 2.2 Product Name: One Light Bath UPC: 742546013952 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 4.25
Height: 8.50
Extension: 5
Bulb
Type: Mini-Can
Qty: 1
Wattage: 75
Finish: Satin Nickel
Weight: 2.2
Product Name: One Light Bath
UPC: 742546013952
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 798819
Product Name F471036 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details