Capital Lighting, Inc. 2671MRBZ Pendants-Bowl Style 798676

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 38.70 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Bronze Weight: 24.91 Product Name: Six Light Invert Bowl Pendant UPC: 783209267114 Category: Invert Bowl Pendant Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 38.70 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Bronze Weight: 24.91 Product Name: Six Light Invert Bowl Pendant UPC: 783209267114 Category: Invert Bowl Pendant Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
2671MRBZ Pendants-Bowl Style - 798676 - Capital Lighting, Inc.
Columbus, OH, USA
2671MRBZ Pendants-Bowl Style
798676
2671MRBZ Pendants-Bowl Style 798676
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 38.70 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Bronze Weight: 24.91 Product Name: Six Light Invert Bowl Pendant UPC: 783209267114 Category: Invert Bowl Pendant Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 38.70
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Bronze
Weight: 24.91
Product Name: Six Light Invert Bowl Pendant
UPC: 783209267114
Category: Invert Bowl Pendant
Glass: Marble
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 798676
Product Name 2671MRBZ Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details