Capital Lighting, Inc. 2674MRBZ Pendants-Bowl Style 798670

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 30.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Bronze Weight: 11.9 Product Name: Six Light Invert Bowl Pendant UPC: 783209267411 Category: Invert Bowl Pendant Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 30.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Bronze Weight: 11.9 Product Name: Six Light Invert Bowl Pendant UPC: 783209267411 Category: Invert Bowl Pendant Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
2674MRBZ Pendants-Bowl Style - 798670 - Capital Lighting, Inc.
Columbus, OH, USA
2674MRBZ Pendants-Bowl Style
798670
2674MRBZ Pendants-Bowl Style 798670
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 30.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Bronze Weight: 11.9 Product Name: Six Light Invert Bowl Pendant UPC: 783209267411 Category: Invert Bowl Pendant Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 27.50
Height: 30.50
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Bronze
Weight: 11.9
Product Name: Six Light Invert Bowl Pendant
UPC: 783209267411
Category: Invert Bowl Pendant
Glass: Marble
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 798670
Product Name 2674MRBZ Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2410006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details