Capital Lighting, Inc. 20284VAOI Foyer/Hall Lanterns-Glass w/Frame 798625

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 35.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 17.64 Product Name: Two Light Invert Bowl Pendant UPC: 783209007956 Category: Invert Bowl Pendant Glass: Vintage Amber Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 35.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 17.64 Product Name: Two Light Invert Bowl Pendant UPC: 783209007956 Category: Invert Bowl Pendant Glass: Vintage Amber Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
20284VAOI Foyer/Hall Lanterns-Glass w/Frame - 798625 - Capital Lighting, Inc.
Columbus, OH, USA
20284VAOI Foyer/Hall Lanterns-Glass w/Frame
798625
20284VAOI Foyer/Hall Lanterns-Glass w/Frame 798625
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 35.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 17.64 Product Name: Two Light Invert Bowl Pendant UPC: 783209007956 Category: Invert Bowl Pendant Glass: Vintage Amber Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 35.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 17.64
Product Name: Two Light Invert Bowl Pendant
UPC: 783209007956
Category: Invert Bowl Pendant
Glass: Vintage Amber
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 798625
Product Name 20284VAOI Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details