Capital Lighting, Inc. 20280VAOI Flush Mounts-Bowl Style 798622

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 7.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 8.82 Product Name: Three Light Flush Mount UPC: 783209007925 Category: Flush Mount Glass: Vintage Amber Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 7.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 8.82 Product Name: Three Light Flush Mount UPC: 783209007925 Category: Flush Mount Glass: Vintage Amber Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
20280VAOI Flush Mounts-Bowl Style - 798622 - Capital Lighting, Inc.
Columbus, OH, USA
20280VAOI Flush Mounts-Bowl Style
798622
20280VAOI Flush Mounts-Bowl Style 798622
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 7.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 8.82 Product Name: Three Light Flush Mount UPC: 783209007925 Category: Flush Mount Glass: Vintage Amber Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 16.75
Height: 7.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 8.82
Product Name: Three Light Flush Mount
UPC: 783209007925
Category: Flush Mount
Glass: Vintage Amber
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 798622
Product Name 20280VAOI Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details