Capital Lighting, Inc. 20283VAOI Pendants-Bowl Style 798620

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 29.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 29.32 Product Name: Four Light Invert Bowl Pendant UPC: 783209007949 Category: Invert Bowl Pendant Glass: Vintage Amber Shipped Via: Truck Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 29.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 29.32 Product Name: Four Light Invert Bowl Pendant UPC: 783209007949 Category: Invert Bowl Pendant Glass: Vintage Amber Shipped Via: Truck Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
20283VAOI Pendants-Bowl Style - 798620 - Capital Lighting, Inc.
Columbus, OH, USA
20283VAOI Pendants-Bowl Style
798620
20283VAOI Pendants-Bowl Style 798620
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 29.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 29.32 Product Name: Four Light Invert Bowl Pendant UPC: 783209007949 Category: Invert Bowl Pendant Glass: Vintage Amber Shipped Via: Truck Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 33.50
Height: 29.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 29.32
Product Name: Four Light Invert Bowl Pendant
UPC: 783209007949
Category: Invert Bowl Pendant
Glass: Vintage Amber
Shipped Via: Truck
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 798620
Product Name 20283VAOI Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details