Capital Lighting, Inc. F611036 Flush Mounts-Bowl Style 798586

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 4.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 6.6 Product Name: Two Light Ceiling UPC: 742546028840 Category: Ceiling
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 4.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 6.6 Product Name: Two Light Ceiling UPC: 742546028840 Category: Ceiling

Suppliers

Company
Product
Description
Supplier Links
F611036 Flush Mounts-Bowl Style - 798586 - Capital Lighting, Inc.
Columbus, OH, USA
F611036 Flush Mounts-Bowl Style
798586
F611036 Flush Mounts-Bowl Style 798586
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 4.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 6.6 Product Name: Two Light Ceiling UPC: 742546028840 Category: Ceiling

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 4.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Satin Nickel
Weight: 6.6
Product Name: Two Light Ceiling
UPC: 742546028840
Category: Ceiling

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 798586
Product Name F611036 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details