Capital Lighting, Inc. 8836OI Mid. Chandeliers-Candle 798398

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 30.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 14.78 Product Name: Nine Light Chandelier UPC: 783209883604 Category: Multi-Tier Chandelier Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 30.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 14.78 Product Name: Nine Light Chandelier UPC: 783209883604 Category: Multi-Tier Chandelier Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
8836OI Mid. Chandeliers-Candle - 798398 - Capital Lighting, Inc.
Columbus, OH, USA
8836OI Mid. Chandeliers-Candle
798398
8836OI Mid. Chandeliers-Candle 798398
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 30.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 14.78 Product Name: Nine Light Chandelier UPC: 783209883604 Category: Multi-Tier Chandelier Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 30.50
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Oil Rubbed Bronze
Weight: 14.78
Product Name: Nine Light Chandelier
UPC: 783209883604
Category: Multi-Tier Chandelier
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 798398
Product Name 8836OI Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Lighting Mounts - 1891754 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details