Capital Lighting, Inc. 2787SVGB Bathroom Fixtures-Two Lights 798387

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 9.50 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Greek Bronze Weight: 7.05 Product Name: Two Light Bath Vanity UPC: 783209278707 Category: Bath Vanity Glass: Soft Vanilla Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 9.50 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Greek Bronze Weight: 7.05 Product Name: Two Light Bath Vanity UPC: 783209278707 Category: Bath Vanity Glass: Soft Vanilla Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
2787SVGB Bathroom Fixtures-Two Lights - 798387 - Capital Lighting, Inc.
Columbus, OH, USA
2787SVGB Bathroom Fixtures-Two Lights
798387
2787SVGB Bathroom Fixtures-Two Lights 798387
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 9.50 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Greek Bronze Weight: 7.05 Product Name: Two Light Bath Vanity UPC: 783209278707 Category: Bath Vanity Glass: Soft Vanilla Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 9.50
Extension: 9
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Greek Bronze
Weight: 7.05
Product Name: Two Light Bath Vanity
UPC: 783209278707
Category: Bath Vanity
Glass: Soft Vanilla
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 798387
Product Name 2787SVGB Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2700779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details