Capital Lighting, Inc. 8839OI Sconces-Double Candle 798379

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 30.00 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 3.39 Product Name: Two Light Wall Sconce UPC: 783209883901 Category: Wall Sconce Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 30.00 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 3.39 Product Name: Two Light Wall Sconce UPC: 783209883901 Category: Wall Sconce Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
8839OI Sconces-Double Candle - 798379 - Capital Lighting, Inc.
Columbus, OH, USA
8839OI Sconces-Double Candle
798379
8839OI Sconces-Double Candle 798379
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 30.00 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 3.39 Product Name: Two Light Wall Sconce UPC: 783209883901 Category: Wall Sconce Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 30.00
Extension: 8
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Oil Rubbed Bronze
Weight: 3.39
Product Name: Two Light Wall Sconce
UPC: 783209883901
Category: Wall Sconce
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 798379
Product Name 8839OI Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Cabinet Lighting - 2065995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details