Capital Lighting, Inc. 8837OI Sconces-Single Candle 798376

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 13.00 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 1.32 Product Name: One Light Wall Sconce UPC: 783209883703 Category: Wall Sconce Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 13.00 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 1.32 Product Name: One Light Wall Sconce UPC: 783209883703 Category: Wall Sconce Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
8837OI Sconces-Single Candle - 798376 - Capital Lighting, Inc.
Columbus, OH, USA
8837OI Sconces-Single Candle
798376
8837OI Sconces-Single Candle 798376
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 13.00 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 1.32 Product Name: One Light Wall Sconce UPC: 783209883703 Category: Wall Sconce Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 13.00
Extension: 7
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Oil Rubbed Bronze
Weight: 1.32
Product Name: One Light Wall Sconce
UPC: 783209883703
Category: Wall Sconce
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 798376
Product Name 8837OI Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2234434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 45mm(L)
View Details