Capital Lighting, Inc. 20716AVPT Sconces-Single Glass 798366

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 12.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Pine Tree Weight: 4.41 Product Name: One Light Wall Sconce UPC: 783209008144 Category: Wall Sconce Glass: Amber Vanilla Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 12.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Pine Tree Weight: 4.41 Product Name: One Light Wall Sconce UPC: 783209008144 Category: Wall Sconce Glass: Amber Vanilla Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
20716AVPT Sconces-Single Glass - 798366 - Capital Lighting, Inc.
Columbus, OH, USA
20716AVPT Sconces-Single Glass
798366
20716AVPT Sconces-Single Glass 798366
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 12.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Pine Tree Weight: 4.41 Product Name: One Light Wall Sconce UPC: 783209008144 Category: Wall Sconce Glass: Amber Vanilla Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 12.00
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Pine Tree
Weight: 4.41
Product Name: One Light Wall Sconce
UPC: 783209008144
Category: Wall Sconce
Glass: Amber Vanilla
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 798366
Product Name 20716AVPT Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 220mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details