Capital Lighting, Inc. 91051AVPT Mini Pendants-Chain 798364

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 30.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Pine Tree Weight: 3.31 Product Name: One Light Mini Pendant UPC: 783209008281 Category: Mini Pendant Glass: Amber Vanilla Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 30.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Pine Tree Weight: 3.31 Product Name: One Light Mini Pendant UPC: 783209008281 Category: Mini Pendant Glass: Amber Vanilla Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
91051AVPT Mini Pendants-Chain - 798364 - Capital Lighting, Inc.
Columbus, OH, USA
91051AVPT Mini Pendants-Chain
798364
91051AVPT Mini Pendants-Chain 798364
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 30.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Pine Tree Weight: 3.31 Product Name: One Light Mini Pendant UPC: 783209008281 Category: Mini Pendant Glass: Amber Vanilla Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 30.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Pine Tree
Weight: 3.31
Product Name: One Light Mini Pendant
UPC: 783209008281
Category: Mini Pendant
Glass: Amber Vanilla
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 798364
Product Name 91051AVPT Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details