Capital Lighting, Inc. 20718AVPT Bathroom Fixtures-Three Lights 798361

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 11.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Pine Tree Weight: 9.26 Product Name: Three Light Bath Vanity UPC: 783209008168 Category: Bath Vanity Glass: Amber Vanilla Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 11.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Pine Tree Weight: 9.26 Product Name: Three Light Bath Vanity UPC: 783209008168 Category: Bath Vanity Glass: Amber Vanilla Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
20718AVPT Bathroom Fixtures-Three Lights - 798361 - Capital Lighting, Inc.
Columbus, OH, USA
20718AVPT Bathroom Fixtures-Three Lights
798361
20718AVPT Bathroom Fixtures-Three Lights 798361
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 11.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Pine Tree Weight: 9.26 Product Name: Three Light Bath Vanity UPC: 783209008168 Category: Bath Vanity Glass: Amber Vanilla Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 11.00
Extension: 8
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Pine Tree
Weight: 9.26
Product Name: Three Light Bath Vanity
UPC: 783209008168
Category: Bath Vanity
Glass: Amber Vanilla
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 798361
Product Name 20718AVPT Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 1883517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Ingress Protection(IP) Rating Against Foreign Objects 5
Ingress Protection(IP) Rating Against Moisture 4
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details