Capital Lighting, Inc. 20719AVPT Bathroom Fixtures-Four Lights 798360

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 11.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Pine Tree Weight: 12.13 Product Name: Four Light Bath Vanity UPC: 783209008175 Category: Bath Vanity Glass: Amber Vanilla Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 11.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Pine Tree Weight: 12.13 Product Name: Four Light Bath Vanity UPC: 783209008175 Category: Bath Vanity Glass: Amber Vanilla Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
20719AVPT Bathroom Fixtures-Four Lights - 798360 - Capital Lighting, Inc.
Columbus, OH, USA
20719AVPT Bathroom Fixtures-Four Lights
798360
20719AVPT Bathroom Fixtures-Four Lights 798360
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 11.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Pine Tree Weight: 12.13 Product Name: Four Light Bath Vanity UPC: 783209008175 Category: Bath Vanity Glass: Amber Vanilla Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 11.00
Extension: 8
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Pine Tree
Weight: 12.13
Product Name: Four Light Bath Vanity
UPC: 783209008175
Category: Bath Vanity
Glass: Amber Vanilla
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 798360
Product Name 20719AVPT Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details