Capital Lighting, Inc. 2772SVGB Pendants-Bowl Style 798358

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 27.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Greek Bronze Weight: 11.02 Product Name: Two Light Invert Bowl Pendant UPC: 783209277205 Category: Invert Bowl Pendant Glass: Soft Vanilla Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 27.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Greek Bronze Weight: 11.02 Product Name: Two Light Invert Bowl Pendant UPC: 783209277205 Category: Invert Bowl Pendant Glass: Soft Vanilla Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
2772SVGB Pendants-Bowl Style - 798358 - Capital Lighting, Inc.
Columbus, OH, USA
2772SVGB Pendants-Bowl Style
798358
2772SVGB Pendants-Bowl Style 798358
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 27.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Greek Bronze Weight: 11.02 Product Name: Two Light Invert Bowl Pendant UPC: 783209277205 Category: Invert Bowl Pendant Glass: Soft Vanilla Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 27.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Greek Bronze
Weight: 11.02
Product Name: Two Light Invert Bowl Pendant
UPC: 783209277205
Category: Invert Bowl Pendant
Glass: Soft Vanilla
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 798358
Product Name 2772SVGB Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2700782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details