Capital Lighting, Inc. 2775SVGB Mid. Chandeliers-Glass Up 798354

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 28.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Greek Bronze Weight: 26.46 Product Name: Nine Light Chandelier UPC: 783209277502 Category: Multi-Tier Chandelier Glass: Soft Vanilla Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 28.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Greek Bronze Weight: 26.46 Product Name: Nine Light Chandelier UPC: 783209277502 Category: Multi-Tier Chandelier Glass: Soft Vanilla Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
2775SVGB Mid. Chandeliers-Glass Up - 798354 - Capital Lighting, Inc.
Columbus, OH, USA
2775SVGB Mid. Chandeliers-Glass Up
798354
2775SVGB Mid. Chandeliers-Glass Up 798354
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 28.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Greek Bronze Weight: 26.46 Product Name: Nine Light Chandelier UPC: 783209277502 Category: Multi-Tier Chandelier Glass: Soft Vanilla Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 28.00
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Greek Bronze
Weight: 26.46
Product Name: Nine Light Chandelier
UPC: 783209277502
Category: Multi-Tier Chandelier
Glass: Soft Vanilla
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 798354
Product Name 2775SVGB Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details