Capital Lighting, Inc. 2776SVGB Mid. Chandeliers-Glass Up 798353

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 28.00 Bulb Type: Medium Qty: 7 Wattage: 60 Finish: Greek Bronze Weight: 22.38 Product Name: Seven Light Chandelier UPC: 783209277601 Category: Multi-Tier Chandelier Glass: Soft Vanilla Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 28.00 Bulb Type: Medium Qty: 7 Wattage: 60 Finish: Greek Bronze Weight: 22.38 Product Name: Seven Light Chandelier UPC: 783209277601 Category: Multi-Tier Chandelier Glass: Soft Vanilla Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
2776SVGB Mid. Chandeliers-Glass Up - 798353 - Capital Lighting, Inc.
Columbus, OH, USA
2776SVGB Mid. Chandeliers-Glass Up
798353
2776SVGB Mid. Chandeliers-Glass Up 798353
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 28.00 Bulb Type: Medium Qty: 7 Wattage: 60 Finish: Greek Bronze Weight: 22.38 Product Name: Seven Light Chandelier UPC: 783209277601 Category: Multi-Tier Chandelier Glass: Soft Vanilla Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 26.50
Height: 28.00
Bulb
Type: Medium
Qty: 7
Wattage: 60
Finish: Greek Bronze
Weight: 22.38
Product Name: Seven Light Chandelier
UPC: 783209277601
Category: Multi-Tier Chandelier
Glass: Soft Vanilla
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 798353
Product Name 2776SVGB Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details