Capital Lighting, Inc. 2773SVGB Mid. Chandeliers-Glass Down 798351

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 24.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Greek Bronze Weight: 17.61 Product Name: Five Light Chandelier UPC: 783209277304 Category: Down Light Chandelier Glass: Soft Vanilla Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 24.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Greek Bronze Weight: 17.61 Product Name: Five Light Chandelier UPC: 783209277304 Category: Down Light Chandelier Glass: Soft Vanilla Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
2773SVGB Mid. Chandeliers-Glass Down - 798351 - Capital Lighting, Inc.
Columbus, OH, USA
2773SVGB Mid. Chandeliers-Glass Down
798351
2773SVGB Mid. Chandeliers-Glass Down 798351
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 24.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Greek Bronze Weight: 17.61 Product Name: Five Light Chandelier UPC: 783209277304 Category: Down Light Chandelier Glass: Soft Vanilla Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 24.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Greek Bronze
Weight: 17.61
Product Name: Five Light Chandelier
UPC: 783209277304
Category: Down Light Chandelier
Glass: Soft Vanilla
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 798351
Product Name 2773SVGB Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details