Capital Lighting, Inc. 2780SVGB Flush Mounts-Bowl Style 798350

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Greek Bronze Weight: 3.2 Product Name: Two Light Flush Mount UPC: 783209278004 Category: Flush Mount Glass: Soft Vanilla Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Greek Bronze Weight: 3.2 Product Name: Two Light Flush Mount UPC: 783209278004 Category: Flush Mount Glass: Soft Vanilla Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
2780SVGB Flush Mounts-Bowl Style - 798350 - Capital Lighting, Inc.
Columbus, OH, USA
2780SVGB Flush Mounts-Bowl Style
798350
2780SVGB Flush Mounts-Bowl Style 798350
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Greek Bronze Weight: 3.2 Product Name: Two Light Flush Mount UPC: 783209278004 Category: Flush Mount Glass: Soft Vanilla Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 6.50
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Greek Bronze
Weight: 3.2
Product Name: Two Light Flush Mount
UPC: 783209278004
Category: Flush Mount
Glass: Soft Vanilla
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 798350
Product Name 2780SVGB Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details