Capital Lighting, Inc. 30088CDCF Exterior -Hanging 798312

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 18.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Country Forge Weight: 9.92 Product Name: Three Light Outdoor Hanging Lantern UPC: 783209008250 Category: Outdoor Hanging Lantern Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 18.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Country Forge Weight: 9.92 Product Name: Three Light Outdoor Hanging Lantern UPC: 783209008250 Category: Outdoor Hanging Lantern Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
30088CDCF Exterior -Hanging - 798312 - Capital Lighting, Inc.
Columbus, OH, USA
30088CDCF Exterior -Hanging
798312
30088CDCF Exterior -Hanging 798312
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 18.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Country Forge Weight: 9.92 Product Name: Three Light Outdoor Hanging Lantern UPC: 783209008250 Category: Outdoor Hanging Lantern Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 18.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Country Forge
Weight: 9.92
Product Name: Three Light Outdoor Hanging Lantern
UPC: 783209008250
Category: Outdoor Hanging Lantern
Glass: Seedy
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 798312
Product Name 30088CDCF Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 142115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details