Capital Lighting, Inc. 30080CDCF Exterior -Post/Pier Head 798309

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 22.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Country Forge Weight: 8.38 Product Name: Three Light Outdoor Pole/Post Lantern UPC: 783209008229 Category: Outdoor Pole/Post Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 22.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Country Forge Weight: 8.38 Product Name: Three Light Outdoor Pole/Post Lantern UPC: 783209008229 Category: Outdoor Pole/Post Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
30080CDCF Exterior -Post/Pier Head - 798309 - Capital Lighting, Inc.
Columbus, OH, USA
30080CDCF Exterior -Post/Pier Head
798309
30080CDCF Exterior -Post/Pier Head 798309
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 22.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Country Forge Weight: 8.38 Product Name: Three Light Outdoor Pole/Post Lantern UPC: 783209008229 Category: Outdoor Pole/Post Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 22.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Country Forge
Weight: 8.38
Product Name: Three Light Outdoor Pole/Post Lantern
UPC: 783209008229
Category: Outdoor Pole/Post Mount
Glass: Seedy
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 798309
Product Name 30080CDCF Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details