Capital Lighting, Inc. 11079FTOI Bathroom Fixtures-Four Lights 798164

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 9.50 Extension: 7 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 10.5 Product Name: Four Light Bath Vanity UPC: 783209006294 Category: Bath Vanity Glass: Frosted Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 9.50 Extension: 7 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 10.5 Product Name: Four Light Bath Vanity UPC: 783209006294 Category: Bath Vanity Glass: Frosted Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
11079FTOI Bathroom Fixtures-Four Lights - 798164 - Capital Lighting, Inc.
Columbus, OH, USA
11079FTOI Bathroom Fixtures-Four Lights
798164
11079FTOI Bathroom Fixtures-Four Lights 798164
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 9.50 Extension: 7 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 10.5 Product Name: Four Light Bath Vanity UPC: 783209006294 Category: Bath Vanity Glass: Frosted Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 9.50
Extension: 7
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 10.5
Product Name: Four Light Bath Vanity
UPC: 783209006294
Category: Bath Vanity
Glass: Frosted
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 798164
Product Name 11079FTOI Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2260168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 211mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details