Capital Lighting, Inc. 2857EG Sconces-Double Candle 798158

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 9.50 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Etruscan Gold Weight: 1.81 Product Name: Two Light Wall Sconce UPC: 783209285705 Category: Wall Sconce Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 9.50 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Etruscan Gold Weight: 1.81 Product Name: Two Light Wall Sconce UPC: 783209285705 Category: Wall Sconce Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
2857EG Sconces-Double Candle - 798158 - Capital Lighting, Inc.
Columbus, OH, USA
2857EG Sconces-Double Candle
798158
2857EG Sconces-Double Candle 798158
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 9.50 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Etruscan Gold Weight: 1.81 Product Name: Two Light Wall Sconce UPC: 783209285705 Category: Wall Sconce Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 9.50
Extension: 7
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Etruscan Gold
Weight: 1.81
Product Name: Two Light Wall Sconce
UPC: 783209285705
Category: Wall Sconce
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 798158
Product Name 2857EG Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details