Capital Lighting, Inc. 2852OI Mid. Chandeliers-Candle 798155

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 30.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 15.65 Product Name: Nine Light Chandelier UPC: 783209285217 Category: Multi-Tier Chandelier Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 30.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 15.65 Product Name: Nine Light Chandelier UPC: 783209285217 Category: Multi-Tier Chandelier Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
2852OI Mid. Chandeliers-Candle - 798155 - Capital Lighting, Inc.
Columbus, OH, USA
2852OI Mid. Chandeliers-Candle
798155
2852OI Mid. Chandeliers-Candle 798155
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 30.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 15.65 Product Name: Nine Light Chandelier UPC: 783209285217 Category: Multi-Tier Chandelier Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 30.50
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Oil Rubbed Bronze
Weight: 15.65
Product Name: Nine Light Chandelier
UPC: 783209285217
Category: Multi-Tier Chandelier
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 798155
Product Name 2852OI Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Smart Lights - 2499690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details