Capital Lighting, Inc. 2855EG Mini Chandeliers-Candle 798153

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 14.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Etruscan Gold Weight: 4.3 Product Name: Three Light Chandelier UPC: 783209285507 Category: Mini Chandelier Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 14.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Etruscan Gold Weight: 4.3 Product Name: Three Light Chandelier UPC: 783209285507 Category: Mini Chandelier Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
2855EG Mini Chandeliers-Candle - 798153 - Capital Lighting, Inc.
Columbus, OH, USA
2855EG Mini Chandeliers-Candle
798153
2855EG Mini Chandeliers-Candle 798153
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 14.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Etruscan Gold Weight: 4.3 Product Name: Three Light Chandelier UPC: 783209285507 Category: Mini Chandelier Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 14.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Etruscan Gold
Weight: 4.3
Product Name: Three Light Chandelier
UPC: 783209285507
Category: Mini Chandelier
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 798153
Product Name 2855EG Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details