Capital Lighting, Inc. 2851EG Mid. Chandeliers-Candle 798152

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 28.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Etruscan Gold Weight: 11.84 Product Name: Six Light Chandelier UPC: 783209285101 Category: Single-Tier Chandelier Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 28.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Etruscan Gold Weight: 11.84 Product Name: Six Light Chandelier UPC: 783209285101 Category: Single-Tier Chandelier Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
2851EG Mid. Chandeliers-Candle - 798152 - Capital Lighting, Inc.
Columbus, OH, USA
2851EG Mid. Chandeliers-Candle
798152
2851EG Mid. Chandeliers-Candle 798152
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 28.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Etruscan Gold Weight: 11.84 Product Name: Six Light Chandelier UPC: 783209285101 Category: Single-Tier Chandelier Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 26.50
Height: 28.50
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Etruscan Gold
Weight: 11.84
Product Name: Six Light Chandelier
UPC: 783209285101
Category: Single-Tier Chandelier
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 798152
Product Name 2851EG Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details