Capital Lighting, Inc. 20637VAOI Island/Pool Table-3 Light Bar 798137

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 24.50 Length 24.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 33.29 Product Name: Three Light Pendant UPC: 783209006713 Category: Island Pendant Glass: Vintage Amber Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 24.50 Length 24.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 33.29 Product Name: Three Light Pendant UPC: 783209006713 Category: Island Pendant Glass: Vintage Amber Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
20637VAOI Island/Pool Table-3 Light Bar - 798137 - Capital Lighting, Inc.
Columbus, OH, USA
20637VAOI Island/Pool Table-3 Light Bar
798137
20637VAOI Island/Pool Table-3 Light Bar 798137
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 24.50 Length 24.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 33.29 Product Name: Three Light Pendant UPC: 783209006713 Category: Island Pendant Glass: Vintage Amber Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 24.50
Length 24.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 33.29
Product Name: Three Light Pendant
UPC: 783209006713
Category: Island Pendant
Glass: Vintage Amber
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 798137
Product Name 20637VAOI Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.545m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details