Capital Lighting, Inc. 20620OI Large Chandeliers-Candle 798132

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 37.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 47.4 Product Name: Two Light Chandelier UPC: 783209006645 Category: Multi-Tier Chandelier Shipped Via: UPS Oversized Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 37.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 47.4 Product Name: Two Light Chandelier UPC: 783209006645 Category: Multi-Tier Chandelier Shipped Via: UPS Oversized Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
20620OI Large Chandeliers-Candle - 798132 - Capital Lighting, Inc.
Columbus, OH, USA
20620OI Large Chandeliers-Candle
798132
20620OI Large Chandeliers-Candle 798132
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 37.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 47.4 Product Name: Two Light Chandelier UPC: 783209006645 Category: Multi-Tier Chandelier Shipped Via: UPS Oversized Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 37.00
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Oil Rubbed Bronze
Weight: 47.4
Product Name: Two Light Chandelier
UPC: 783209006645
Category: Multi-Tier Chandelier
Shipped Via: UPS Oversized
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 798132
Product Name 20620OI Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details