Capital Lighting, Inc. 20614VAOI Large Chandeliers-Glass Shade 798131

Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 37.00 Bulb Type: Medium Qty: 12 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 55.12 Product Name: Two Light Chandelier UPC: 783209006607 Category: Multi-Tier Chandelier Glass: Vintage Amber Shipped Via: Truck Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 37.00 Bulb Type: Medium Qty: 12 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 55.12 Product Name: Two Light Chandelier UPC: 783209006607 Category: Multi-Tier Chandelier Glass: Vintage Amber Shipped Via: Truck Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
20614VAOI Large Chandeliers-Glass Shade - 798131 - Capital Lighting, Inc.
Columbus, OH, USA
20614VAOI Large Chandeliers-Glass Shade
798131
20614VAOI Large Chandeliers-Glass Shade 798131
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 37.00 Bulb Type: Medium Qty: 12 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 55.12 Product Name: Two Light Chandelier UPC: 783209006607 Category: Multi-Tier Chandelier Glass: Vintage Amber Shipped Via: Truck Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 38.00
Height: 37.00
Bulb
Type: Medium
Qty: 12
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 55.12
Product Name: Two Light Chandelier
UPC: 783209006607
Category: Multi-Tier Chandelier
Glass: Vintage Amber
Shipped Via: Truck
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 798131
Product Name 20614VAOI Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.82m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details