Capital Lighting, Inc. 20610VAOI Mid. Chandeliers-Glass Up 798117

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 35.50 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 50.93 Product Name: Eight Light Chandelier UPC: 783209006577 Category: Single-Tier Chandelier Glass: Vintage Amber Shipped Via: UPS Oversized Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 35.50 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 50.93 Product Name: Eight Light Chandelier UPC: 783209006577 Category: Single-Tier Chandelier Glass: Vintage Amber Shipped Via: UPS Oversized Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
20610VAOI Mid. Chandeliers-Glass Up - 798117 - Capital Lighting, Inc.
Columbus, OH, USA
20610VAOI Mid. Chandeliers-Glass Up
798117
20610VAOI Mid. Chandeliers-Glass Up 798117
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 35.50 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 50.93 Product Name: Eight Light Chandelier UPC: 783209006577 Category: Single-Tier Chandelier Glass: Vintage Amber Shipped Via: UPS Oversized Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 35.00
Height: 35.50
Bulb
Type: Medium
Qty: 8
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 50.93
Product Name: Eight Light Chandelier
UPC: 783209006577
Category: Single-Tier Chandelier
Glass: Vintage Amber
Shipped Via: UPS Oversized
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 798117
Product Name 20610VAOI Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details