Capital Lighting, Inc. 20627GTOI Lamps-Table Lamps 798112

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 32.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Oil Rubbed Bronze Weight: 14.77 Product Name: One Light Table Lamp UPC: 783209006652 Category: Table Lamp Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 32.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Oil Rubbed Bronze Weight: 14.77 Product Name: One Light Table Lamp UPC: 783209006652 Category: Table Lamp Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
20627GTOI Lamps-Table Lamps - 798112 - Capital Lighting, Inc.
Columbus, OH, USA
20627GTOI Lamps-Table Lamps
798112
20627GTOI Lamps-Table Lamps 798112
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 32.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Oil Rubbed Bronze Weight: 14.77 Product Name: One Light Table Lamp UPC: 783209006652 Category: Table Lamp Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 32.00
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Oil Rubbed Bronze
Weight: 14.77
Product Name: One Light Table Lamp
UPC: 783209006652
Category: Table Lamp
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 798112
Product Name 20627GTOI Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details