Capital Lighting, Inc. 7763KB Foyer/Hall Lanterns-Open Frame 798042

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 16.50 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Kentucky Bronze Weight: 3.97 Product Name: One Light Pendant UPC: 783209776302 Category: Pendant Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 16.50 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Kentucky Bronze Weight: 3.97 Product Name: One Light Pendant UPC: 783209776302 Category: Pendant Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
7763KB Foyer/Hall Lanterns-Open Frame - 798042 - Capital Lighting, Inc.
Columbus, OH, USA
7763KB Foyer/Hall Lanterns-Open Frame
798042
7763KB Foyer/Hall Lanterns-Open Frame 798042
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 16.50 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Kentucky Bronze Weight: 3.97 Product Name: One Light Pendant UPC: 783209776302 Category: Pendant Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 11.25
Height: 16.50
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Kentucky Bronze
Weight: 3.97
Product Name: One Light Pendant
UPC: 783209776302
Category: Pendant
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 798042
Product Name 7763KB Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details