Capital Lighting, Inc. 8717-91 Exterior -Wall Mount 797946

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.00 Extension: 6.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Product Name: One Light Outdoor Fixture Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.00 Extension: 6.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Product Name: One Light Outdoor Fixture Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
8717-91 Exterior -Wall Mount - 797946 - Capital Lighting, Inc.
Columbus, OH, USA
8717-91 Exterior -Wall Mount
797946
8717-91 Exterior -Wall Mount 797946
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.00 Extension: 6.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Product Name: One Light Outdoor Fixture Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 14.00
Extension: 6.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Bronze
Product Name: One Light Outdoor Fixture
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 797946
Product Name 8717-91 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details