Capital Lighting, Inc. 71166-91 Exterior -Wall Mount 797936

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 9.00 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Bronze Product Name: One Light Outdoor Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 9.00 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Bronze Product Name: One Light Outdoor Fixture

Suppliers

Company
Product
Description
Supplier Links
71166-91 Exterior -Wall Mount - 797936 - Capital Lighting, Inc.
Columbus, OH, USA
71166-91 Exterior -Wall Mount
797936
71166-91 Exterior -Wall Mount 797936
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 9.00 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Bronze Product Name: One Light Outdoor Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 9.00
Extension: 6.5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Antique Bronze
Product Name: One Light Outdoor Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 797936
Product Name 71166-91 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details