Capital Lighting, Inc. 5995-84 Bathroom Fixtures-Five+Lights 797887

Description
PRODUCT DETAILS / SPECS Width/Dia: 39.25 Height: 6.50 Extension: 8.75 Bulb Type: Halogen Qty: 5 Wattage: 50 Finish: Brushed Nickel Product Name: Bath Bar
Description
PRODUCT DETAILS / SPECS Width/Dia: 39.25 Height: 6.50 Extension: 8.75 Bulb Type: Halogen Qty: 5 Wattage: 50 Finish: Brushed Nickel Product Name: Bath Bar

Suppliers

Company
Product
Description
Supplier Links
5995-84 Bathroom Fixtures-Five+Lights - 797887 - Capital Lighting, Inc.
Columbus, OH, USA
5995-84 Bathroom Fixtures-Five+Lights
797887
5995-84 Bathroom Fixtures-Five+Lights 797887
PRODUCT DETAILS / SPECS Width/Dia: 39.25 Height: 6.50 Extension: 8.75 Bulb Type: Halogen Qty: 5 Wattage: 50 Finish: Brushed Nickel Product Name: Bath Bar

PRODUCT DETAILS / SPECS
Width/Dia: 39.25
Height: 6.50
Extension: 8.75
Bulb
Type: Halogen
Qty: 5
Wattage: 50
Finish: Brushed Nickel
Product Name: Bath Bar

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 797887
Product Name 5995-84 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details