Capital Lighting, Inc. 5993-84 Bathroom Fixtures-Three Lights 797886

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 6.00 Extension: 9.25 Bulb Type: Halogen Qty: 3 Wattage: 50 Finish: Brushed Nickel Product Name: Three Light Bath bar
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 6.00 Extension: 9.25 Bulb Type: Halogen Qty: 3 Wattage: 50 Finish: Brushed Nickel Product Name: Three Light Bath bar

Suppliers

Company
Product
Description
Supplier Links
5993-84 Bathroom Fixtures-Three Lights - 797886 - Capital Lighting, Inc.
Columbus, OH, USA
5993-84 Bathroom Fixtures-Three Lights
797886
5993-84 Bathroom Fixtures-Three Lights 797886
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 6.00 Extension: 9.25 Bulb Type: Halogen Qty: 3 Wattage: 50 Finish: Brushed Nickel Product Name: Three Light Bath bar

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 6.00
Extension: 9.25
Bulb
Type: Halogen
Qty: 3
Wattage: 50
Finish: Brushed Nickel
Product Name: Three Light Bath bar

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 797886
Product Name 5993-84 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details